TE Connectivity Chip Resistor - Surface Mount TLR2H15DR005FTDG

Description
5 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131758CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131758CT-ND
Chip Resistor - Surface Mount A131758CT-ND
5 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

5 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131758TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131758TR-ND
Chip Resistor - Surface Mount A131758TR-ND
5 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

5 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131758DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131758DKR-ND
Chip Resistor - Surface Mount A131758DKR-ND
5 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

5 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.005 Ohm, 1.5 W, 1%, 2010 [5025 Metric] Rohs Compliant Te Connectivity - 95W8821 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.005 Ohm, 1.5 W, 1%, 2010 [5025 Metric] Rohs Compliant Te Connectivity
95W8821
Smd Current Sense Resistors, Tlr Series, 0.005 Ohm, 1.5 W, 1%, 2010 [5025 Metric] Rohs Compliant Te Connectivity 95W8821
SMD Current Sense Resistors, TLR Series, 0.005 ohm, 1.5 W, - 1%, 2010 [5025 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.005 ohm, 1.5 W, - 1%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131758CT-ND 95W8821
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.005 Ohm, 1.5 W, 1%, 2010 [5025 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2010; 2010 2010
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details