TE Connectivity Chip Resistor - Surface Mount TLR2H15DR001FTDG

Description
1 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
1 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138745DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138745DKR-ND
Chip Resistor - Surface Mount A138745DKR-ND
1 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

1 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138745TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138745TR-ND
Chip Resistor - Surface Mount A138745TR-ND
1 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

1 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A138745CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138745CT-ND
Chip Resistor - Surface Mount A138745CT-ND
1 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

1 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.001 Ohm, 1.5 W, 1%, 2010 [5025 Metric] Rohs Compliant Te Connectivity - 95W8817 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.001 Ohm, 1.5 W, 1%, 2010 [5025 Metric] Rohs Compliant Te Connectivity
95W8817
Smd Current Sense Resistors, Tlr Series, 0.001 Ohm, 1.5 W, 1%, 2010 [5025 Metric] Rohs Compliant Te Connectivity 95W8817
SMD Current Sense Resistors, TLR Series, 0.001 ohm, 1.5 W, - 1%, 2010 [5025 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.001 ohm, 1.5 W, - 1%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138745DKR-ND 95W8817
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.001 Ohm, 1.5 W, 1%, 2010 [5025 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2010; 2010 2010
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details