TE Connectivity Chip Resistor - Surface Mount TLR2H10WR015FTDG

Description
15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138744TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138744TR-ND
Chip Resistor - Surface Mount A138744TR-ND
15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138744TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2010; 2010
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP3R9GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details