TE Connectivity Chip Resistor - Surface Mount TLR2B10DR007FTDG

Description
7 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
7 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131747CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131747CT-ND
Chip Resistor - Surface Mount A131747CT-ND
7 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

7 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131747DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131747DKR-ND
Chip Resistor - Surface Mount A131747DKR-ND
7 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

7 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131747TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131747TR-ND
Chip Resistor - Surface Mount A131747TR-ND
7 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

7 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A131747CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers