TE Connectivity Chip Resistor - Surface Mount TLR2B10DR006FTDG

Description
6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote
Description
6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, Current Sense, 0R006, 1206 from TE Connectivity is a surface mount resistor designed for current sensing applications. It features a resistance value of 0.006 ohms and a power rating of 1 watt. The resistor has a tolerance of 1% and is constructed using a metal strip element type. It is packaged in a taped and reeled format, suitable for automated assembly processes. This component has two terminations and is compliant with EU RoHS and ELV directives, ensuring it meets environmental regulations. The temperature coefficient is ±50 ppm/°C, which indicates its stability over temperature variations. The dimensions of the resistor are 3.2 mm x 1.6 mm x 0.6 mm, making it compact for various applications. This product is suitable for engineers looking for reliable current sensing solutions in their designs.

Datasheet Summary
Powered by GS/AI

The Resistor, Current Sense, 0R006, 1206 from TE Connectivity is a surface mount resistor designed for current sensing applications. It features a resistance value of 0.006 ohms and a power rating of 1 watt. The resistor has a tolerance of 1% and is constructed using a metal strip element type. It is packaged in a taped and reeled format, suitable for automated assembly processes. This component has two terminations and is compliant with EU RoHS and ELV directives, ensuring it meets environmental regulations. The temperature coefficient is ±50 ppm/°C, which indicates its stability over temperature variations. The dimensions of the resistor are 3.2 mm x 1.6 mm x 0.6 mm, making it compact for various applications. This product is suitable for engineers looking for reliable current sensing solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129561TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129561TR-ND
Chip Resistor - Surface Mount A129561TR-ND
6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A129561CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129561CT-ND
Chip Resistor - Surface Mount A129561CT-ND
6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A129561DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129561DKR-ND
Chip Resistor - Surface Mount A129561DKR-ND
6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

6 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Resistor, Current Sense, 0R006, 1206 Rohs Compliant Cgs Te Connectivity - 92AH6140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R006, 1206 Rohs Compliant Cgs Te Connectivity
92AH6140
Resistor, Current Sense, 0R006, 1206 Rohs Compliant Cgs Te Connectivity 92AH6140
RESISTOR, CURRENT SENSE, 0R006, 1206 ROHS COMPLIANT: YES

RESISTOR, CURRENT SENSE, 0R006, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129561TR-ND 92AH6140
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R006, 1206 Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details