TE Connectivity Chip Resistor - Surface Mount TLR2B10DR005FTDG

Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLR2B10DR005FTDG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLR2B10DR005FTDG-ND
Chip Resistor - Surface Mount TLR2B10DR005FTDG-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-TLR2B10DR005FTDGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-TLR2B10DR005FTDGTR-ND
Chip Resistor - Surface Mount 1111-TLR2B10DR005FTDGTR-ND
TLR 1206 1.0W R005 1% 50PPM 2K R

TLR 1206 1.0W R005 1% 50PPM 2K R

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Resistors Resistors
Product Number TLR2B10DR005FTDG-ND 1111-TLR2B10DR005FTDGTR-ND
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers