TE Connectivity Chip Resistor - Surface Mount TLR2B10DR002FTDG

Description
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131745DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131745DKR-ND
Chip Resistor - Surface Mount A131745DKR-ND
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131745TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131745TR-ND
Chip Resistor - Surface Mount A131745TR-ND
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131745CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131745CT-ND
Chip Resistor - Surface Mount A131745CT-ND
2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

2 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W8780 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W8780
Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W8780
SMD Current Sense Resistors, TLR Series, 0.002 ohm, 1 W, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.002 ohm, 1 W, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131745DKR-ND 95W8780
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.002 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details