TE Connectivity Chip Resistor - Surface Mount TLR2B10DR001FTDG

Description
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131744CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131744CT-ND
Chip Resistor - Surface Mount A131744CT-ND
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131744TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131744TR-ND
Chip Resistor - Surface Mount A131744TR-ND
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A131744DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131744DKR-ND
Chip Resistor - Surface Mount A131744DKR-ND
1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

1 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
SMD 0.001 ohm 1 W Resistor - 52-TLR2B10DR001FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.001 ohm 1 W Resistor
52-TLR2B10DR001FTDG
SMD 0.001 ohm 1 W Resistor 52-TLR2B10DR001FTDG
TE CONNECTIVITY TLR2B10DR001FTDG SMD Current Sense Resistor, TLR Series, 0.001 ohm, 1 W, 1%, 1206 [3216 Metric] Product overview: TLR2B10DR001FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001 ohm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 ohm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2B10DR001FTDG can be used for catalog matching and distributor lookup.

TE CONNECTIVITY TLR2B10DR001FTDG SMD Current Sense Resistor, TLR Series, 0.001 ohm, 1 W, 1%, 1206 [3216 Metric] Product overview: TLR2B10DR001FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001 ohm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 ohm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2B10DR001FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1339590-TLR2B10DR001FTDG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339590-TLR2B10DR001FTDG
Resistors - Chip Resistor - Surface Mount 1339590-TLR2B10DR001FTDG
Win Source Part Number: 1339590-TLR2B10DR001 FTDG Category: Resistors - Chip Resistor - Surface Mount Series: TLR, CGS Features: Current Sense Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: TLR2B10

Win Source Part Number: 1339590-TLR2B10DR001FTDG
Category: Resistors - Chip Resistor - Surface Mount
Series: TLR, CGS
Features: Current Sense
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: TLR2B10

Buy Now Datasheet
Smd Current Sense Resistors, Tlr Series, 0.001 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W8779 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlr Series, 0.001 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W8779
Smd Current Sense Resistors, Tlr Series, 0.001 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W8779
SMD Current Sense Resistors, TLR Series, 0.001 ohm, 1 W, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TLR Series, 0.001 ohm, 1 W, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131744CT-ND 52-TLR2B10DR001FTDG 1339590-TLR2B10DR001FTDG 95W8779
Product Name Chip Resistor - Surface Mount SMD 0.001 ohm 1 W Resistor Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlr Series, 0.001 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details