TLMQ 0603 0.5W R051 1% 100PPM 5K
TLMQ 0603 0.5W R051 1% 100PPM 5K
TLMQ 0603 0.5W R051 1% 100PPM 5K
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-TLMQ1JER051FTDDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 1 +/- % |