TE Connectivity Chip Resistor - Surface Mount TLM3AER10JTE

Description
100 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
100 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM3AER10JTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM3AER10JTE-ND
Chip Resistor - Surface Mount TLM3AER10JTE-ND
100 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

100 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R1, 5%, 1 W, 2512; Resistance Te Connectivity - 81Y4376 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 5%, 1 W, 2512; Resistance Te Connectivity
81Y4376
Current Sense Res, 0R1, 5%, 1 W, 2512; Resistance Te Connectivity 81Y4376
CURRENT SENSE RES, 0R1, 5%, 1 W, 2512; Resistance:0.1ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 5%, 1 W, 2512; Resistance:0.1ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TLM3AER10JTE-ND 81Y4376
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R1, 5%, 1 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers