TE Connectivity Chip Resistor - Surface Mount TLM3AER056JTE

Description
56 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
56 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM3AER056JTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM3AER056JTE-ND
Chip Resistor - Surface Mount TLM3AER056JTE-ND
56 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

56 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R056, 5%, 1 W, 2512; Resistance Te Connectivity - 81Y4373 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R056, 5%, 1 W, 2512; Resistance Te Connectivity
81Y4373
Current Sense Res, 0R056, 5%, 1 W, 2512; Resistance Te Connectivity 81Y4373
CURRENT SENSE RES, 0R056, 5%, 1 W, 2512; Resistance:0.056ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R056, 5%, 1 W, 2512; Resistance:0.056ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TLM3AER056JTE-ND 81Y4373
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R056, 5%, 1 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0560 ohms 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731HTTC7R5JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers