TE Connectivity Current Sense Res, 0R022, 5%, 1 W, 2512; Resistance Te Connectivity TLM3AER022JTE

Description
CURRENT SENSE RES, 0R022, 5%, 1 W, 2512; Resistance:0.022ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R022, 5%, 1 W, 2512; Resistance:0.022ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R022, 5%, 1 W, 2512; Resistance Te Connectivity - 81Y4368 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 5%, 1 W, 2512; Resistance Te Connectivity
81Y4368
Current Sense Res, 0R022, 5%, 1 W, 2512; Resistance Te Connectivity 81Y4368
CURRENT SENSE RES, 0R022, 5%, 1 W, 2512; Resistance:0.022ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 5%, 1 W, 2512; Resistance:0.022ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y4368
Product Name Current Sense Res, 0R022, 5%, 1 W, 2512; Resistance Te Connectivity
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details