TE Connectivity Chip Resistor - Surface Mount TLM3AER015FTE

Description
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM3AER015FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM3AER015FTE-ND
Chip Resistor - Surface Mount TLM3AER015FTE-ND
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R015, 1%, 1 W, 2512; Resistance Te Connectivity - 81Y4363 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 1 W, 2512; Resistance Te Connectivity
81Y4363
Current Sense Res, 0R015, 1%, 1 W, 2512; Resistance Te Connectivity 81Y4363
CURRENT SENSE RES, 0R015, 1%, 1 W, 2512; Resistance:0.015ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 1 W, 2512; Resistance:0.015ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TLM3AER015FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLM3AER015FTE
Chip Resistor - Surface Mount TLM3AER015FTE
RES 0.015 OHM 1% 1W 2512

RES 0.015 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TLM3AER015FTE-ND 81Y4363 TLM3AER015FTE
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R015, 1%, 1 W, 2512; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers