TE Connectivity Chip Resistor - Surface Mount TLM3AER011FTE

Description
11 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
11 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM3AER011FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM3AER011FTE-ND
Chip Resistor - Surface Mount TLM3AER011FTE-ND
11 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

11 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - TLM3AER011FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLM3AER011FTE
Chip Resistor - Surface Mount TLM3AER011FTE
RES 0.011 OHM 1% 1W 2512

RES 0.011 OHM 1% 1W 2512

Supplier's Site Datasheet
Current Sense Res, 0R011, 1%, 1 W, 2512; Resistance Te Connectivity - 81Y4359 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R011, 1%, 1 W, 2512; Resistance Te Connectivity
81Y4359
Current Sense Res, 0R011, 1%, 1 W, 2512; Resistance Te Connectivity 81Y4359
CURRENT SENSE RES, 0R011, 1%, 1 W, 2512; Resistance:0.011ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R011, 1%, 1 W, 2512; Resistance:0.011ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TLM3AER011FTE-ND TLM3AER011FTE 81Y4359
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R011, 1%, 1 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0110 ohms 1.10E7 ohms 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers