TE Connectivity Chip Resistor - Surface Mount TLM3ADR10FTE

Description
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM3ADR10FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM3ADR10FTE-ND
Chip Resistor - Surface Mount TLM3ADR10FTE-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlm Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity - 96X4300 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlm Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity
96X4300
Smd Current Sense Resistors, Tlm Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity 96X4300
SMD Current Sense Resistors, TLM Series, 0.1 ohm, 1 W, 1%, 2512 [6432 Metric]

SMD Current Sense Resistors, TLM Series, 0.1 ohm, 1 W, 1%, 2512 [6432 Metric]

Supplier's Site
Chip Resistor - Surface Mount - TLM3ADR10FTE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLM3ADR10FTE
Chip Resistor - Surface Mount TLM3ADR10FTE
RES 0.1 OHM 1% 1W 2512

RES 0.1 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TLM3ADR10FTE-ND 96X4300 TLM3ADR10FTE
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlm Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.1000 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details