TE Connectivity Chip Resistor - Surface Mount TLM3ADR056FTE

Description
56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM3ADR056FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM3ADR056FTE-ND
Chip Resistor - Surface Mount TLM3ADR056FTE-ND
56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

56 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R056, 1%, 1 W, 2512; Resistance Te Connectivity - 81Y4353 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R056, 1%, 1 W, 2512; Resistance Te Connectivity
81Y4353
Current Sense Res, 0R056, 1%, 1 W, 2512; Resistance Te Connectivity 81Y4353
CURRENT SENSE RES, 0R056, 1%, 1 W, 2512; Resistance:0.056ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R056, 1%, 1 W, 2512; Resistance:0.056ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TLM3ADR056FTE-ND 81Y4353
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R056, 1%, 1 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0560 ohms 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details