TE Connectivity Chip Resistor - Surface Mount TLM3ADR051FTE

Description
51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TLM3ADR051FTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLM3ADR051FTETR-ND
Chip Resistor - Surface Mount 1712-TLM3ADR051FTETR-ND
51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLM3ADR051FTEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLM3ADR051FTEDKR-ND
Chip Resistor - Surface Mount 1712-TLM3ADR051FTEDKR-ND
RES 0.051 OHM 1% 1W 2512

RES 0.051 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TLM3ADR051FTECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TLM3ADR051FTECT-ND
Chip Resistor - Surface Mount 1712-TLM3ADR051FTECT-ND
RES 0.051 OHM 1% 1W 2512

RES 0.051 OHM 1% 1W 2512

Buy Now Datasheet
Current Sense Res, 0R051, 1%, 1 W, 2512; Resistance Te Connectivity - 81Y4352 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R051, 1%, 1 W, 2512; Resistance Te Connectivity
81Y4352
Current Sense Res, 0R051, 1%, 1 W, 2512; Resistance Te Connectivity 81Y4352
CURRENT SENSE RES, 0R051, 1%, 1 W, 2512; Resistance:0.051ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R051, 1%, 1 W, 2512; Resistance:0.051ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-TLM3ADR051FTETR-ND 81Y4352
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R051, 1%, 1 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0510 ohms 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD685GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers