TE Connectivity Chip Resistor - Surface Mount TLM3ADR043FTE

Description
43 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
43 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM3ADR043FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM3ADR043FTE-ND
Chip Resistor - Surface Mount TLM3ADR043FTE-ND
43 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

43 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R043, 1%, 1 W, 2512; Resistance Te Connectivity - 81Y4350 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R043, 1%, 1 W, 2512; Resistance Te Connectivity
81Y4350
Current Sense Res, 0R043, 1%, 1 W, 2512; Resistance Te Connectivity 81Y4350
CURRENT SENSE RES, 0R043, 1%, 1 W, 2512; Resistance:0.043ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R043, 1%, 1 W, 2512; Resistance:0.043ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TLM3ADR043FTE-ND 81Y4350
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R043, 1%, 1 W, 2512; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0430 ohms 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers