TE Connectivity TLM3ADR033FTE
TE Connectivity TLM3ADR033FTE
33 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
CURRENT SENSE RES, 0R033, 1%, 1 W, 2512; Resistance:0.033ohm;
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8695505P | 1646475 | TLM3ADR033FTE-ND | 81Y4347 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Current Sense Res, 0R033, 1%, 1 W, 2512; Resistance Te Connectivity |
| Technology / Construction | MetalAlloy; Metal Strip | Metal foil | Metal Foil | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 | 2512 |
| Resistance Range | 0.0330 ohms | 0.0330 ohms | 0.0330 ohms | |
| Power Rating | 1 watts | 1 watts | 1 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |