TE Connectivity Surface Mount Resistors TLM3ADR020FTE

Description
TE Connectivity TLM3ADR020FTE
Request a Quote Datasheet
Description
TE Connectivity TLM3ADR020FTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8695485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8695485
Surface Mount Resistors 8695485
TE Connectivity TLM3ADR020FTE

TE Connectivity TLM3ADR020FTE

Supplier's Site
Surface Mount Resistors - 1646470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646470
Surface Mount Resistors 1646470
TE Connectivity TLM3ADR020FTE

TE Connectivity TLM3ADR020FTE

Supplier's Site
Chip Resistor - Surface Mount - TLM3ADR020FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM3ADR020FTE-ND
Chip Resistor - Surface Mount TLM3ADR020FTE-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R02, 1%, 1 W, 2512; Resistance Te Connectivity - 81Y4342 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1%, 1 W, 2512; Resistance Te Connectivity
81Y4342
Current Sense Res, 0R02, 1%, 1 W, 2512; Resistance Te Connectivity 81Y4342
CURRENT SENSE RES, 0R02, 1%, 1 W, 2512; Resistance:0.02ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1%, 1 W, 2512; Resistance:0.02ohm; Product Range:TLM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8695485 1646470 TLM3ADR020FTE-ND 81Y4342
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Current Sense Res, 0R02, 1%, 1 W, 2512; Resistance Te Connectivity
Technology / Construction Metal strip Metal foil Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details