TE Connectivity Chip Resistor - Surface Mount TLM2HER10JTE

Description
100 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
100 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM2HER10JTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM2HER10JTE-ND
Chip Resistor - Surface Mount TLM2HER10JTE-ND
100 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

100 mOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Surface Mount Resistors - 8695334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8695334
Surface Mount Resistors 8695334
TE Connectivity TLM2HER10JTE

TE Connectivity TLM2HER10JTE

Supplier's Site
Surface Mount Resistors - 8695334P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8695334P
Surface Mount Resistors 8695334P
TE Connectivity TLM2HER10JTE

TE Connectivity TLM2HER10JTE

Supplier's Site
Surface Mount Resistors - 1646469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646469
Surface Mount Resistors 1646469
TE Connectivity TLM2HER10JTE

TE Connectivity TLM2HER10JTE

Supplier's Site
Current Sense Res, 0R1, 5%, 750 Mw, 2010; Resistance Te Connectivity - 81Y4341 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 5%, 750 Mw, 2010; Resistance Te Connectivity
81Y4341
Current Sense Res, 0R1, 5%, 750 Mw, 2010; Resistance Te Connectivity 81Y4341
CURRENT SENSE RES, 0R1, 5%, 750 MW, 2010; Resistance:0.1ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 5%, 750 MW, 2010; Resistance:0.1ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TLM2HER10JTE-ND 8695334 8695334P 1646469 81Y4341
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Current Sense Res, 0R1, 5%, 750 Mw, 2010; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal strip MetalAlloy; Metal Strip Metal foil Metal Foil
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) 2010
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details