TE Connectivity Chip Resistor - Surface Mount TLM2HER018FTE

Description
18 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
18 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM2HER018FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM2HER018FTE-ND
Chip Resistor - Surface Mount TLM2HER018FTE-ND
18 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

18 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R018, 1%, 750 Mw; Resistance Te Connectivity - 81Y4331 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R018, 1%, 750 Mw; Resistance Te Connectivity
81Y4331
Current Sense Res, 0R018, 1%, 750 Mw; Resistance Te Connectivity 81Y4331
CURRENT SENSE RES, 0R018, 1%, 750 MW; Resistance:0.018ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R018, 1%, 750 MW; Resistance:0.018ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TLM2HER018FTE-ND 81Y4331
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R018, 1%, 750 Mw; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2010; 2010 2010
Resistance Range 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED86L6FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers