TE Connectivity Chip Resistor - Surface Mount TLM2HER016FTE

Description
16 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
16 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM2HER016FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM2HER016FTE-ND
Chip Resistor - Surface Mount TLM2HER016FTE-ND
16 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

16 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R016, 1%, 750 Mw; Resistance Te Connectivity - 81Y4330 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R016, 1%, 750 Mw; Resistance Te Connectivity
81Y4330
Current Sense Res, 0R016, 1%, 750 Mw; Resistance Te Connectivity 81Y4330
CURRENT SENSE RES, 0R016, 1%, 750 MW; Resistance:0.016ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R016, 1%, 750 MW; Resistance:0.016ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TLM2HER016FTE-ND 81Y4330
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R016, 1%, 750 Mw; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2010; 2010 2010
Resistance Range 0.0160 ohms 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers