TE Connectivity Chip Resistor - Surface Mount TLM2HDR051FTE

Description
51 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
51 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM2HDR051FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM2HDR051FTE-ND
Chip Resistor - Surface Mount TLM2HDR051FTE-ND
51 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

51 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tlm Series, 0.051 Ohm, 750 Mw, 1%, 2010 [5025 Metric] Cgs Te Connectivity - 96X4255 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tlm Series, 0.051 Ohm, 750 Mw, 1%, 2010 [5025 Metric] Cgs Te Connectivity
96X4255
Smd Current Sense Resistors, Tlm Series, 0.051 Ohm, 750 Mw, 1%, 2010 [5025 Metric] Cgs Te Connectivity 96X4255
SMD Current Sense Resistors, TLM Series, 0.051 ohm, 750 mW, 1%, 2010 [5025 Metric]

SMD Current Sense Resistors, TLM Series, 0.051 ohm, 750 mW, 1%, 2010 [5025 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TLM2HDR051FTE-ND 96X4255
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tlm Series, 0.051 Ohm, 750 Mw, 1%, 2010 [5025 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2010; 2010 2010
Resistance Range 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details