TE Connectivity Chip Resistor - Surface Mount TLM2HDR043FTE

Description
43 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
43 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM2HDR043FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM2HDR043FTE-ND
Chip Resistor - Surface Mount TLM2HDR043FTE-ND
43 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

43 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Res, 0R043, 1%, 750 Mw; Resistance Te Connectivity - 81Y4312 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R043, 1%, 750 Mw; Resistance Te Connectivity
81Y4312
Current Sense Res, 0R043, 1%, 750 Mw; Resistance Te Connectivity 81Y4312
CURRENT SENSE RES, 0R043, 1%, 750 MW; Resistance:0.043ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R043, 1%, 750 MW; Resistance:0.043ohm; Product Range:TLM Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TLM2HDR043FTE-ND 81Y4312
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R043, 1%, 750 Mw; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2010; 2010 2010
Resistance Range 0.0430 ohms 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573261 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details