TE Connectivity Current Sense Res, 0R015, 1%, 500 Mw; Resistance Te Connectivity TLM2BER015FTE

Description
CURRENT SENSE RES, 0R015, 1%, 500 MW; Resistance:0.015ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R015, 1%, 500 MW; Resistance:0.015ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R015, 1%, 500 Mw; Resistance Te Connectivity - 81Y4290 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 500 Mw; Resistance Te Connectivity
81Y4290
Current Sense Res, 0R015, 1%, 500 Mw; Resistance Te Connectivity 81Y4290
CURRENT SENSE RES, 0R015, 1%, 500 MW; Resistance:0.015ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 500 MW; Resistance:0.015ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y4290
Product Name Current Sense Res, 0R015, 1%, 500 Mw; Resistance Te Connectivity
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers