TE Connectivity Current Sense Res, 0R013, 1%, 500 Mw; Resistance Te Connectivity TLM2BER013FTE

Description
CURRENT SENSE RES, 0R013, 1%, 500 MW; Resistance:0.013ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R013, 1%, 500 MW; Resistance:0.013ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R013, 1%, 500 Mw; Resistance Te Connectivity - 81Y4289 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R013, 1%, 500 Mw; Resistance Te Connectivity
81Y4289
Current Sense Res, 0R013, 1%, 500 Mw; Resistance Te Connectivity 81Y4289
CURRENT SENSE RES, 0R013, 1%, 500 MW; Resistance:0.013ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R013, 1%, 500 MW; Resistance:0.013ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y4289
Product Name Current Sense Res, 0R013, 1%, 500 Mw; Resistance Te Connectivity
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details