TE Connectivity Current Sense Res, 0R011, 1%, 500 Mw; Resistance Te Connectivity TLM2BER011FTE

Description
CURRENT SENSE RES, 0R011, 1%, 500 MW; Resistance:0.011ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R011, 1%, 500 MW; Resistance:0.011ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R011, 1%, 500 Mw; Resistance Te Connectivity - 81Y4286 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R011, 1%, 500 Mw; Resistance Te Connectivity
81Y4286
Current Sense Res, 0R011, 1%, 500 Mw; Resistance Te Connectivity 81Y4286
CURRENT SENSE RES, 0R011, 1%, 500 MW; Resistance:0.011ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R011, 1%, 500 MW; Resistance:0.011ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y4286
Product Name Current Sense Res, 0R011, 1%, 500 Mw; Resistance Te Connectivity
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138613TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers