RES 0.1 OHM 1% 1/2W 1206
RES 0.1 OHM 1% 1/2W 1206
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
RES, 0R1, 0.5W, 1206, METAL FOIL ROHS COMPLIANT: YES
RES 0.1 OHM 1% 1/2W 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-TLM2BDR10FTDDKR-ND | 69AH5585 | TLM2BDR10FTD |
| Product Name | Chip Resistor - Surface Mount | Res, 0R1, 0.5W, 1206, Metal Foil Rohs Compliant Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Resistance Range | 0.1000 ohms | 1.00E8 ohms |