TE Connectivity Chip Resistor - Surface Mount TLM2BDR082FTD

Description
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM2BDR082FTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM2BDR082FTD-ND
Chip Resistor - Surface Mount TLM2BDR082FTD-ND
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

82 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-TLM2BDR082FTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-TLM2BDR082FTDTR-ND
Chip Resistor - Surface Mount 1111-TLM2BDR082FTDTR-ND
TLM 1206 0.5W R082 1% 50PPM 5K R

TLM 1206 0.5W R082 1% 50PPM 5K R

Buy Now Datasheet
Chip Resistor - Surface Mount - TLM2BDR082FTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLM2BDR082FTD
Chip Resistor - Surface Mount TLM2BDR082FTD
RES 0.082 OHM 1% 1/2W 1206

RES 0.082 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TLM2BDR082FTD-ND 1111-TLM2BDR082FTDTR-ND TLM2BDR082FTD
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206
Resistance Range 0.0820 ohms 8.20E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers