62 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
RES 0.062 OHM 1% 1/2W 1206
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | TLM2BDR062FTD-ND | TLM2BDR062FTD |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 1206; 1206 | |
| Resistance Range | 0.0620 ohms | 0.0620 ohms |