TE Connectivity Current Sense Res, 0R056, 1%, 500 Mw; Resistance Te Connectivity TLM2BDR056FTE

Description
CURRENT SENSE RES, 0R056, 1%, 500 MW; Resistance:0.056ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R056, 1%, 500 MW; Resistance:0.056ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R056, 1%, 500 Mw; Resistance Te Connectivity - 81Y4278 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R056, 1%, 500 Mw; Resistance Te Connectivity
81Y4278
Current Sense Res, 0R056, 1%, 500 Mw; Resistance Te Connectivity 81Y4278
CURRENT SENSE RES, 0R056, 1%, 500 MW; Resistance:0.056ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R056, 1%, 500 MW; Resistance:0.056ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y4278
Product Name Current Sense Res, 0R056, 1%, 500 Mw; Resistance Te Connectivity
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 7-2176422-3 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0820 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details