TE Connectivity Current Sense Res, 0R051, 1%, 500 Mw; Resistance Te Connectivity TLM2BDR051FTE

Description
CURRENT SENSE RES, 0R051, 1%, 500 MW; Resistance:0.051ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R051, 1%, 500 MW; Resistance:0.051ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R051, 1%, 500 Mw; Resistance Te Connectivity - 81Y4277 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R051, 1%, 500 Mw; Resistance Te Connectivity
81Y4277
Current Sense Res, 0R051, 1%, 500 Mw; Resistance Te Connectivity 81Y4277
CURRENT SENSE RES, 0R051, 1%, 500 MW; Resistance:0.051ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R051, 1%, 500 MW; Resistance:0.051ohm; Product Range:TLM Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y4277
Product Name Current Sense Res, 0R051, 1%, 500 Mw; Resistance Te Connectivity
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details