TE Connectivity Current Sense Res, 0R036, 1%, 250 Mw; Resistance Te Connectivity TLM2ADR036FTE

Description
CURRENT SENSE RES, 0R036, 1%, 250 MW; Resistance:0.036ohm; Product Range:TLM Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R036, 1%, 250 MW; Resistance:0.036ohm; Product Range:TLM Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R036, 1%, 250 Mw; Resistance Te Connectivity - 81Y4235 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R036, 1%, 250 Mw; Resistance Te Connectivity
81Y4235
Current Sense Res, 0R036, 1%, 250 Mw; Resistance Te Connectivity 81Y4235
CURRENT SENSE RES, 0R036, 1%, 250 MW; Resistance:0.036ohm; Product Range:TLM Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R036, 1%, 250 MW; Resistance:0.036ohm; Product Range:TLM Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y4235
Product Name Current Sense Res, 0R036, 1%, 250 Mw; Resistance Te Connectivity
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details