TE Connectivity Current Sense Res, 0R03, 1%, 250 Mw; Resistance Te Connectivity TLM2ADR030FTE

Description
CURRENT SENSE RES, 0R03, 1%, 250 MW; Resistance:0.03ohm; Product Range:TLM Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R03, 1%, 250 MW; Resistance:0.03ohm; Product Range:TLM Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R03, 1%, 250 Mw; Resistance Te Connectivity - 81Y4233 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 1%, 250 Mw; Resistance Te Connectivity
81Y4233
Current Sense Res, 0R03, 1%, 250 Mw; Resistance Te Connectivity 81Y4233
CURRENT SENSE RES, 0R03, 1%, 250 MW; Resistance:0.03ohm; Product Range:TLM Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 1%, 250 MW; Resistance:0.03ohm; Product Range:TLM Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81Y4233
Product Name Current Sense Res, 0R03, 1%, 250 Mw; Resistance Te Connectivity
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers