TE Connectivity Chip Resistor - Surface Mount TLM2ADR020FTD

Description
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TLM2ADR020FTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TLM2ADR020FTD-ND
Chip Resistor - Surface Mount TLM2ADR020FTD-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

Buy Now Datasheet
Resistor, Current Sense, 0R02, 0805 Rohs Compliant Cgs Te Connectivity - 92AH6137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0R02, 0805 Rohs Compliant Cgs Te Connectivity
92AH6137
Resistor, Current Sense, 0R02, 0805 Rohs Compliant Cgs Te Connectivity 92AH6137
RESISTOR, CURRENT SENSE, 0R02, 0805 ROHS COMPLIANT: YES

RESISTOR, CURRENT SENSE, 0R02, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TLM2ADR020FTD-ND 92AH6137
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, 0R02, 0805 Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5232FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details