TE Connectivity Chip Resistor - Surface Mount TL3AR082FTDG

Description
82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105813TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105813TR-ND
Chip Resistor - Surface Mount A105813TR-ND
82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A105813CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105813CT-ND
Chip Resistor - Surface Mount A105813CT-ND
82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

82 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
SMD 0.082ohm 1W Resistor - 52-TL3AR082FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.082ohm 1W Resistor
52-TL3AR082FTDG
SMD 0.082ohm 1W Resistor 52-TL3AR082FTDG
0.082ohm 1W 1% Metal Foil Current Sense Resistor, 2512 SMD Product overview: TL3AR082FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR082FTDG can be used for catalog matching and distributor lookup.

0.082ohm 1W 1% Metal Foil Current Sense Resistor, 2512 SMD Product overview: TL3AR082FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR082FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TL3A R082 1% 2K RL ( CGS ) - TL3AR082FTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL3A R082 1% 2K RL ( CGS )
TL3AR082FTDG
Fixed Resistors; TL3A R082 1% 2K RL ( CGS ) TL3AR082FTDG
Fixed Resistors; TL3A R082 1% 2K RL ( CGS )

Fixed Resistors; TL3A R082 1% 2K RL ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A105813TR-ND 52-TL3AR082FTDG TL3AR082FTDG
Product Name Chip Resistor - Surface Mount SMD 0.082ohm 1W Resistor Fixed Resistors; TL3A R082 1% 2K RL ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil THIN FILM
Mounting / Packaging 2512; 2512
Resistance Range 0.0820 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details