TE Connectivity Chip Resistor - Surface Mount TL3AR075FTDG

Description
75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL3AR075FTDG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL3AR075FTDG-ND
Chip Resistor - Surface Mount TL3AR075FTDG-ND
75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R075, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity - 01AH2230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity
01AH2230
Res, 0R075, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity 01AH2230
RES, 0R075, 1W, 2512, METAL FOIL; Resistance:0.075ohm; Product Range:TL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R075, 1W, 2512, METAL FOIL; Resistance:0.075ohm; Product Range:TL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TL3AR075FTDG-ND 01AH2230
Product Name Chip Resistor - Surface Mount Res, 0R075, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers