TE Connectivity Chip Resistor - Surface Mount TL3AR075F

Description
75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-TL3AR075FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TL3AR075FCT-ND
Chip Resistor - Surface Mount 1712-TL3AR075FCT-ND
75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-TL3AR075FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-TL3AR075FTR-ND
Chip Resistor - Surface Mount 1712-TL3AR075FTR-ND
75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

75 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Fixed Resistors; TL3A R075 1% ( CGS ) - TL3AR075F - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL3A R075 1% ( CGS )
TL3AR075F
Fixed Resistors; TL3A R075 1% ( CGS ) TL3AR075F
Fixed Resistors; TL3A R075 1% ( CGS )

Fixed Resistors; TL3A R075 1% ( CGS )

Supplier's Site
Resistor, Current Sense, 0.075 Ohm, 1W, 1%; Resistance Cgs Te Connectivity - 16R7835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.075 Ohm, 1W, 1%; Resistance Cgs Te Connectivity
16R7835
Resistor, Current Sense, 0.075 Ohm, 1W, 1%; Resistance Cgs Te Connectivity 16R7835
RESISTOR, CURRENT SENSE, 0.075 OHM, 1W, 1%; Resistance:0.075ohm; Product Range:TL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Film; Filter Terminals:SMD RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.075 OHM, 1W, 1%; Resistance:0.075ohm; Product Range:TL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Film; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Tl Series, 0.075 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M4217 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.075 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M4217
Smd Current Sense Resistors, Tl Series, 0.075 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M4217
SMD Current Sense Resistors, TL Series, 0.075 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TL Series, 0.075 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-TL3AR075FCT-ND TL3AR075F 16R7835 26M4217
Product Name Chip Resistor - Surface Mount Fixed Resistors; TL3A R075 1% ( CGS ) Resistor, Current Sense, 0.075 Ohm, 1W, 1%; Resistance Cgs Te Connectivity Smd Current Sense Resistors, Tl Series, 0.075 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil MetalFilm
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details