TE Connectivity SMD 1W 0.068ohm Resistor TL3AR068FTDG

Description
RESISTOR, CURRENT SENSE, METAL FOIL, 1W, 1%, 75ppm, 0.068ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: TL3AR068FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.068ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.068ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR068FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL FOIL, 1W, 1%, 75ppm, 0.068ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: TL3AR068FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.068ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.068ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR068FTDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 0.068ohm Resistor - 52-TL3AR068FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 0.068ohm Resistor
52-TL3AR068FTDG
SMD 1W 0.068ohm Resistor 52-TL3AR068FTDG
RESISTOR, CURRENT SENSE, METAL FOIL, 1W, 1%, 75ppm, 0.068ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: TL3AR068FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.068ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.068ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR068FTDG can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL FOIL, 1W, 1%, 75ppm, 0.068ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: TL3AR068FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.068ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.068ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR068FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TL3A R068 1% 2K RL ( CGS ) - TL3AR068FTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL3A R068 1% 2K RL ( CGS )
TL3AR068FTDG
Fixed Resistors; TL3A R068 1% 2K RL ( CGS ) TL3AR068FTDG
Fixed Resistors; TL3A R068 1% 2K RL ( CGS )

Fixed Resistors; TL3A R068 1% 2K RL ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A121536TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121536TR-ND
Chip Resistor - Surface Mount A121536TR-ND
68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A121536CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121536CT-ND
Chip Resistor - Surface Mount A121536CT-ND
68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Surface Mount Resistors - 7542615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7542615
Surface Mount Resistors 7542615
TE Connectivity TL3AR068FTDG

TE Connectivity TL3AR068FTDG

Supplier's Site
Res, Current Sense, 0R068, 1%, 2512; Resistance Cgs Te Connectivity - 16R7834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, 0R068, 1%, 2512; Resistance Cgs Te Connectivity
16R7834
Res, Current Sense, 0R068, 1%, 2512; Resistance Cgs Te Connectivity 16R7834
RES, CURRENT SENSE, 0R068, 1%, 2512; Resistance:0.068ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

RES, CURRENT SENSE, 0R068, 1%, 2512; Resistance:0.068ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 0.068 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 - 70064781 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.068 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512
70064781
Resistor;Metal Film;Res 0.068 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 70064781
Tyco are pleased to offer this unique High Power, metal chip resistor for current sensing positions. It has a special metal resistive element and suitable barrier layers beneath the solder to prolong terminal life. Following the developments by semiconductor manufacturers in the production of a range for IC's for battery charge management and low voltage power supplies, the TL Series satisfies the demand for a low ohmic shunt resistor to act as a current sensor. It has a particular applications for automotive industry for sensing in EMU's. Features: Up to 1 Watt at 70°C Supplied on Tape Ideal for Current Detection Wide Value Range 0.001ω to 1ω Possible Fully Automated Manufacture 1206, 2010 and 2512 Packages Available

Tyco are pleased to offer this unique High Power, metal chip resistor for current sensing positions. It has a special metal resistive element and suitable barrier layers beneath the solder to prolong terminal life. Following the developments by semiconductor manufacturers in the production of a range for IC's for battery charge management and low voltage power supplies, the TL Series satisfies the demand for a low ohmic shunt resistor to act as a current sensor. It has a particular applications for automotive industry for sensing in EMU's.
Features:

  • Up to 1 Watt at 70°C
  • Supplied on Tape
  • Ideal for Current Detection
  • Wide Value Range 0.001Ω to 1Ω Possible
  • Fully Automated Manufacture
  • 1206, 2010 and 2512 Packages Available
Supplier's Site
Resistors - Chip Resistor - Surface Mount - TL3AR068FTDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TL3AR068FTDG
Resistors - Chip Resistor - Surface Mount TL3AR068FTDG
RES 0.068 OHM 1% 1W 2512

RES 0.068 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-TL3AR068FTDG TL3AR068FTDG A121536TR-ND 7542615 16R7834 70064781 TL3AR068FTDG
Product Name SMD 1W 0.068ohm Resistor Fixed Resistors; TL3A R068 1% 2K RL ( CGS ) Chip Resistor - Surface Mount Surface Mount Resistors Res, Current Sense, 0R068, 1%, 2512; Resistance Cgs Te Connectivity Resistor;Metal Film;Res 0.068 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 Resistors - Chip Resistor - Surface Mount
Technology / Construction THIN FILM Metal Foil Metal strip Metal Foil MetalFilm Metal Foil
Resistance Range 0.0680 ohms 0.0680 ohms 0.0680 ohms 0.0680 ohms 0.0680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879011-9 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573141 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP1R60FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers