TE Connectivity Current Sense Resistors - SMD TL3AR068F

Description
Current Sense Resistors - SMD
Request a Quote Datasheet
Description
Current Sense Resistors - SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD - TL3AR068F - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD
TL3AR068F
Current Sense Resistors - SMD TL3AR068F
Current Sense Resistors - SMD

Current Sense Resistors - SMD

Supplier's Site
Chip Resistor - Surface Mount - A105526-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105526-ND
Chip Resistor - Surface Mount A105526-ND
68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

68 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.068 Ohm, 1W, 1%; Resistance Cgs Te Connectivity - 16R7833 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.068 Ohm, 1W, 1%; Resistance Cgs Te Connectivity
16R7833
Current Sense Resistor, 0.068 Ohm, 1W, 1%; Resistance Cgs Te Connectivity 16R7833
CURRENT SENSE RESISTOR, 0.068 OHM, 1W, 1%; Resistance:0.068ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.068 OHM, 1W, 1%; Resistance:0.068ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TL3AR068F A105526-ND 16R7833
Product Name Current Sense Resistors - SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.068 Ohm, 1W, 1%; Resistance Cgs Te Connectivity
Category / Application Current Sensing Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric]
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Resistors - 1-2176769-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details