TE Connectivity Fixed Resistors; TL3A R051 1% 2K RL ( CGS ) TL3AR051FTDG

Description
Fixed Resistors; TL3A R051 1% 2K RL ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TL3A R051 1% 2K RL ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TL3A R051 1% 2K RL ( CGS ) - TL3AR051FTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL3A R051 1% 2K RL ( CGS )
TL3AR051FTDG
Fixed Resistors; TL3A R051 1% 2K RL ( CGS ) TL3AR051FTDG
Fixed Resistors; TL3A R051 1% 2K RL ( CGS )

Fixed Resistors; TL3A R051 1% 2K RL ( CGS )

Supplier's Site
Surface Mount Resistors - 7542611P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7542611P
Surface Mount Resistors 7542611P
TE Connectivity TL3AR051FTDG

TE Connectivity TL3AR051FTDG

Supplier's Site
Surface Mount Resistors - 1680682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1680682
Surface Mount Resistors 1680682
TE Connectivity TL3AR051FTDG

TE Connectivity TL3AR051FTDG

Supplier's Site
Res, 0R051, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity - 01AH2229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R051, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity
01AH2229
Res, 0R051, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity 01AH2229
RES, 0R051, 1W, 2512, METAL FOIL; Resistance:0.051ohm; Product Range:TL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R051, 1W, 2512, METAL FOIL; Resistance:0.051ohm; Product Range:TL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TL3AR051FTDG 7542611P 1680682 01AH2229
Product Name Fixed Resistors; TL3A R051 1% 2K RL ( CGS ) Surface Mount Resistors Surface Mount Resistors Res, 0R051, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity
Tolerance 1 +/- % 1 +/- %
Technology / Construction MetalAlloy; Metal Strip Thick film Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512
Resistance Range 0.0510 ohms 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers