TE Connectivity Current Sense Resistors - SMD TL3AR051F

Description
Current Sense Resistors - SMD
Request a Quote Datasheet
Description
Current Sense Resistors - SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD - TL3AR051F - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD
TL3AR051F
Current Sense Resistors - SMD TL3AR051F
Current Sense Resistors - SMD

Current Sense Resistors - SMD

Supplier's Site
Chip Resistor - Surface Mount - A105525TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105525TR-ND
Chip Resistor - Surface Mount A105525TR-ND
51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A105525CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105525CT-ND
Chip Resistor - Surface Mount A105525CT-ND
51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

51 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.051 Ohm, 1W, 1%; Resistance Cgs Te Connectivity - 16R7830 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.051 Ohm, 1W, 1%; Resistance Cgs Te Connectivity
16R7830
Current Sense Resistor, 0.051 Ohm, 1W, 1%; Resistance Cgs Te Connectivity 16R7830
CURRENT SENSE RESISTOR, 0.051 OHM, 1W, 1%; Resistance:0.051ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.051 OHM, 1W, 1%; Resistance:0.051ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TL3AR051F A105525TR-ND 16R7830
Product Name Current Sense Resistors - SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.051 Ohm, 1W, 1%; Resistance Cgs Te Connectivity
Category / Application Current Sensing Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric]
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 0.0510 ohms 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER15FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details