TE Connectivity Fixed Resistors; TL3A R047 1% 2K RL ( CGS ) TL3AR047FTDG

Description
Fixed Resistors; TL3A R047 1% 2K RL ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TL3A R047 1% 2K RL ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TL3A R047 1% 2K RL ( CGS ) - TL3AR047FTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL3A R047 1% 2K RL ( CGS )
TL3AR047FTDG
Fixed Resistors; TL3A R047 1% 2K RL ( CGS ) TL3AR047FTDG
Fixed Resistors; TL3A R047 1% 2K RL ( CGS )

Fixed Resistors; TL3A R047 1% 2K RL ( CGS )

Supplier's Site
SMD 1W 0.047ohm Resistor - 52-TL3AR047FTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 0.047ohm Resistor
52-TL3AR047FTDG
SMD 1W 0.047ohm Resistor 52-TL3AR047FTDG
RESISTOR, CURRENT SENSE, METAL FOIL, 1W, 1%, 75ppm, 0.047ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: TL3AR047FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.047ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.047ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR047FTDG can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL FOIL, 1W, 1%, 75ppm, 0.047ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: TL3AR047FTDG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.047ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.047ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR047FTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A106031DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106031DKR-ND
Chip Resistor - Surface Mount A106031DKR-ND
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A106031TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106031TR-ND
Chip Resistor - Surface Mount A106031TR-ND
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A106031CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106031CT-ND
Chip Resistor - Surface Mount A106031CT-ND
47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

47 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R047, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity - 01AH2228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R047, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity
01AH2228
Res, 0R047, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity 01AH2228
RES, 0R047, 1W, 2512, METAL FOIL; Resistance:0.047ohm; Product Range:TL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R047, 1W, 2512, METAL FOIL; Resistance:0.047ohm; Product Range:TL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TL3AR047FTDG 52-TL3AR047FTDG A106031DKR-ND 01AH2228
Product Name Fixed Resistors; TL3A R047 1% 2K RL ( CGS ) SMD 1W 0.047ohm Resistor Chip Resistor - Surface Mount Res, 0R047, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details