TL3AR039FTDG -- TL3A R039 1% 2K RL CGS - TE CONNECTIVITY
TE Connectivity
Tl3A R039 1% 2K Rl Cgs - Te Connectivity
TL3AR039FTDG
Description
TL3A R039 1% 2K RL
Description
TL3A R039 1% 2K RL
Suppliers
Tl3A R039 1% 2K Rl Cgs - Te Connectivity
42AJ1180
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ1180 |
|
Product Name
|
Tl3A R039 1% 2K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
RF and Microwave Connector
View Details
2 suppliers