TE Connectivity Resistors - Chip Resistor - Surface Mount TL3AR033F

Description
Win Source Part Number: 1094603-TL3AR033F Category: Resistors>Chip Resistor - Surface Mount Series: TL, CGS Features: Current Sense Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 33 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Alternative Parts (Cross-Reference): WSL2512R0330FEA; WSL2512R0330FEB; TL3AR033FTDG; WSL2512R0300FEA; WSLS2512R0330FHEB162 5827-8; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 16258278,A105817,A10 5817TR,A105817-ND,16 25827-8-ND,A105817CT ,1625827-8 Base Product Number: TL3AR
Request a Quote Datasheet
Description
Win Source Part Number: 1094603-TL3AR033F Category: Resistors>Chip Resistor - Surface Mount Series: TL, CGS Features: Current Sense Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 33 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Alternative Parts (Cross-Reference): WSL2512R0330FEA; WSL2512R0330FEB; TL3AR033FTDG; WSL2512R0300FEA; WSLS2512R0330FHEB162 5827-8; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 16258278,A105817,A10 5817TR,A105817-ND,16 25827-8-ND,A105817CT ,1625827-8 Base Product Number: TL3AR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1094603-TL3AR033F
Resistors - Chip Resistor - Surface Mount 1094603-TL3AR033F
Win Source Part Number: 1094603-TL3AR033F Category: Resistors>Chip Resistor - Surface Mount Series: TL, CGS Features: Current Sense Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 33 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Alternative Parts (Cross-Reference): WSL2512R0330FEA; WSL2512R0330FEB; TL3AR033FTDG; WSL2512R0300FEA; WSLS2512R0330FHEB162 5827-8; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 16258278,A105817,A10 5817TR,A105817-ND,16 25827-8-ND,A105817CT ,1625827-8 Base Product Number: TL3AR

Win Source Part Number: 1094603-TL3AR033F
Category: Resistors>Chip Resistor - Surface Mount
Series: TL, CGS
Features: Current Sense
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 33 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Alternative Parts (Cross-Reference): WSL2512R0330FEA; WSL2512R0330FEB; TL3AR033FTDG; WSL2512R0300FEA; WSLS2512R0330FHEB1625827-8;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 16258278,A105817,A105817TR,A105817-ND,1625827-8-ND,A105817CT,1625827-8
Base Product Number: TL3AR

Buy Now Datasheet
Surface Mount Resistors - 2945618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2945618
Surface Mount Resistors 2945618
TE Connectivity TL3AR033F

TE Connectivity TL3AR033F

Supplier's Site
Surface Mount Resistors - 2945618P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2945618P
Surface Mount Resistors 2945618P
TE Connectivity TL3AR033F

TE Connectivity TL3AR033F

Supplier's Site
Surface Mount Resistors - 1641770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641770
Surface Mount Resistors 1641770
TE Connectivity TL3AR033F

TE Connectivity TL3AR033F

Supplier's Site
Fixed Resistors; TL3A R033 1% ( CGS ) - TL3AR033F - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL3A R033 1% ( CGS )
TL3AR033F
Fixed Resistors; TL3A R033 1% ( CGS ) TL3AR033F
Fixed Resistors; TL3A R033 1% ( CGS )

Fixed Resistors; TL3A R033 1% ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - A105817TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105817TR-ND
Chip Resistor - Surface Mount A105817TR-ND
33 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

33 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A105817CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105817CT-ND
Chip Resistor - Surface Mount A105817CT-ND
33 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

33 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
SMD 0.033ohm 1W Resistor - 52-TL3AR033F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.033ohm 1W Resistor
52-TL3AR033F
SMD 0.033ohm 1W Resistor 52-TL3AR033F
0.033ohm 1W 1% Metal Foil Current Sense Resistor, 2512 SMD Product overview: TL3AR033F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR033F can be used for catalog matching and distributor lookup.

0.033ohm 1W 1% Metal Foil Current Sense Resistor, 2512 SMD Product overview: TL3AR033F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR033F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Current Sense, 0.033 Ohm, 1W, 1%; Resistance Cgs Te Connectivity - 16R7826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.033 Ohm, 1W, 1%; Resistance Cgs Te Connectivity
16R7826
Resistor, Current Sense, 0.033 Ohm, 1W, 1%; Resistance Cgs Te Connectivity 16R7826
RESISTOR, CURRENT SENSE, 0.033 OHM, 1W, 1%; Resistance:0.033ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.033 OHM, 1W, 1%; Resistance:0.033ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TL3AR033F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TL3AR033F
Resistors - Chip Resistor - Surface Mount TL3AR033F
RES 0.033 OHM 1% 1W 2512

RES 0.033 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1094603-TL3AR033F 2945618 2945618P 1641770 TL3AR033F A105817TR-ND 52-TL3AR033F 16R7826 TL3AR033F
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Fixed Resistors; TL3A R033 1% ( CGS ) Chip Resistor - Surface Mount SMD 0.033ohm 1W Resistor Resistor, Current Sense, 0.033 Ohm, 1W, 1%; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal strip MetalAlloy; Metal Strip Metal foil Metal Foil THIN FILM MetalFilm Metal Foil
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details