10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Current Sense Resistors - SMD
CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes
RESISTOR, CURRENT SENSE 0.01 OHM, 1W, ±1%; Resistance:0.01ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Film; Filter Terminals:SMD RoHS Compliant: Yes
RES 0.01 OHM 1% 1W 2512
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105815TR-ND | 2945567 | 2945567P | 1641768 | TL3AR01F | 26M4211 | TL3AR01F |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Current Sense Resistors - SMD | Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Cgs Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | Current Sensing; General Use | Current Sensing | Current Sensing | ||||
| Technology / Construction | Metal Foil | Metal strip | MetalAlloy; Metal Strip | Metal foil | MetalFilm | Metal Foil | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD) | 2512; 2512 [6432 Metric] | 2512; 2512 (6432 Metric) |
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms |