TE Connectivity Chip Resistor - Surface Mount TL3AR018FTDG

Description
18 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
18 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL3AR018FTDG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL3AR018FTDG-ND
Chip Resistor - Surface Mount TL3AR018FTDG-ND
18 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

18 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity - 16R7821 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity
16R7821
Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity 16R7821
SMD Current Sense Resistors, TL Series, 0.018 ohm, 1 W, - 1%, 2512 [6432 Metric]

SMD Current Sense Resistors, TL Series, 0.018 ohm, 1 W, - 1%, 2512 [6432 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TL3AR018FTDG-ND 16R7821
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details