TE Connectivity Chip Resistor - Surface Mount TL3AR018F

Description
18 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
18 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105814CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105814CT-ND
Chip Resistor - Surface Mount A105814CT-ND
18 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

18 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A105814TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105814TR-ND
Chip Resistor - Surface Mount A105814TR-ND
18 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

18 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033475-TL3AR018F
Resistors - Chip Resistor - Surface Mount 1033475-TL3AR018F
Win Source Part Number: 1033475-TL3AR018F Category: Resistors>Chip Resistor - Surface Mount Series: TL, CGS Features: Current Sense Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 18 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Alternative Parts (Cross-Reference): WSLT2512R0180FEB; WSL2512R0180FEA; WSL2512R0180FEB; TLM3AER018FTE; RL2512FK-070R018L162 5827-4; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1625827-4-ND,1625827 -4,A105814TR,A105814 -ND,A105814CT,A10581 4,16258274 Base Product Number: TL3AR

Win Source Part Number: 1033475-TL3AR018F
Category: Resistors>Chip Resistor - Surface Mount
Series: TL, CGS
Features: Current Sense
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 18 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Alternative Parts (Cross-Reference): WSLT2512R0180FEB; WSL2512R0180FEA; WSL2512R0180FEB; TLM3AER018FTE; RL2512FK-070R018L1625827-4;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1625827-4-ND,1625827-4,A105814TR,A105814-ND,A105814CT,A105814,16258274
Base Product Number: TL3AR

Buy Now Datasheet
Current Sense Resistors - SMD - TL3AR018F - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD
TL3AR018F
Current Sense Resistors - SMD TL3AR018F
Current Sense Resistors - SMD

Current Sense Resistors - SMD

Supplier's Site
SMD 1W 0.018ohm Resistor - 52-TL3AR018F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 0.018ohm Resistor
52-TL3AR018F
SMD 1W 0.018ohm Resistor 52-TL3AR018F
RESISTOR, CURRENT SENSE, METAL FOIL, 1W, 1%, 75ppm, 0.018ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: TL3AR018F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.018ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.018ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR018F can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL FOIL, 1W, 1%, 75ppm, 0.018ohm, SURFACE MOUNT, 2512, CHIP, ROHS COMPLIANT Product overview: TL3AR018F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.018ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.018ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL3AR018F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 0.018 Ohm, 1W, 0.01, 2512; Resistance Cgs Te Connectivity - 30M0257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.018 Ohm, 1W, 0.01, 2512; Resistance Cgs Te Connectivity
30M0257
Resistor, 0.018 Ohm, 1W, 0.01, 2512; Resistance Cgs Te Connectivity 30M0257
RESISTOR, 0.018 OHM, 1W, 0.01, 2512; Resistance:0.018ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

RESISTOR, 0.018 OHM, 1W, 0.01, 2512; Resistance:0.018ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity - 16R7820 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity
16R7820
Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity 16R7820
SMD Current Sense Resistors, TL Series, 0.018 ohm, 1 W, - 1%, 2512 [6432 Metric]

SMD Current Sense Resistors, TL Series, 0.018 ohm, 1 W, - 1%, 2512 [6432 Metric]

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105814CT-ND 1033475-TL3AR018F TL3AR018F 52-TL3AR018F 30M0257 16R7820
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Resistors - SMD SMD 1W 0.018ohm Resistor Resistor, 0.018 Ohm, 1W, 0.01, 2512; Resistance Cgs Te Connectivity Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 1 W, 1%, 2512 [6432 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil METAL FOIL Metal Foil
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0180 ohms 0.0180 ohms 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8663FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details