TE Connectivity Surface Mount Resistors TL3AR015F

Description
TE Connectivity TL3AR015F
Request a Quote Datasheet
Description
TE Connectivity TL3AR015F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2945573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2945573
Surface Mount Resistors 2945573
TE Connectivity TL3AR015F

TE Connectivity TL3AR015F

Supplier's Site
Surface Mount Resistors - 2945573P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2945573P
Surface Mount Resistors 2945573P
TE Connectivity TL3AR015F

TE Connectivity TL3AR015F

Supplier's Site
Surface Mount Resistors - 1641767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1641767
Surface Mount Resistors 1641767
TE Connectivity TL3AR015F

TE Connectivity TL3AR015F

Supplier's Site
Current Sense Resistors - SMD - TL3AR015F - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD
TL3AR015F
Current Sense Resistors - SMD TL3AR015F
Current Sense Resistors - SMD

Current Sense Resistors - SMD

Supplier's Site
Chip Resistor - Surface Mount - A105813-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105813-ND
Chip Resistor - Surface Mount A105813-ND
15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

15 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.015 Ohm, 1W, 1%; Resistance Cgs Te Connectivity - 16R7818 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.015 Ohm, 1W, 1%; Resistance Cgs Te Connectivity
16R7818
Current Sense Resistor, 0.015 Ohm, 1W, 1%; Resistance Cgs Te Connectivity 16R7818
CURRENT SENSE RESISTOR, 0.015 OHM, 1W, 1%; Resistance:0.015ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.015 OHM, 1W, 1%; Resistance:0.015ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Tl Series, 0.015 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 26M4212 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.015 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
26M4212
Smd Current Sense Resistors, Tl Series, 0.015 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 26M4212
SMD Current Sense Resistors, TL Series, 0.015 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TL Series, 0.015 ohm, 1 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TL3AR015F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TL3AR015F
Resistors - Chip Resistor - Surface Mount TL3AR015F
RES 0.015 OHM 1% 1W 2512

RES 0.015 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2945573 2945573P 1641767 TL3AR015F A105813-ND 16R7818 26M4212 TL3AR015F
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Current Sense Resistors - SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.015 Ohm, 1W, 1%; Resistance Cgs Te Connectivity Smd Current Sense Resistors, Tl Series, 0.015 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal strip MetalAlloy; Metal Strip Metal foil Metal Foil MetalFilm Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric] 2512 2512; 2512 (6432 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details